The MC33FS6514LAER2 is a safety power system basis chip designed for automotive applications, featuring integrated CAN FD and LIN transceivers. It supports multiple output configurations with various voltage regulators, including low-power modes with a consumption of 32 OºA. The device operates efficiently across a wide input voltage range, down to 2.7 V, and can handle output currents up to 2.2 A. It is compliant with ASIL B safety standards, making it suitable for safety-critical applications. The chip includes configurable fail-safe outputs and multiple wake-up sources, enhancing its reliability in automotive systems. It is qualified for high-temperature environments, with operational limits up to 125 °C and junction temperatures reaching 150 °C, adhering to AEC-Q100 Grade 1 standards. This product is ideal for applications in drive train electrification, chassis safety, power train management, and advanced driver-assistance systems (ADAS).
System Basis Chip PMIC 48-HLQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33FS6514LAER2 |
| Product Name | Power Management - Specialized |
| Type | QFP; LQFP; 48-LQFP Exposed Pad |