NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33FS6512CAER2 MC33FS6512CAER2

Description
Manufacturer: NXP Win Source Part Number: 926149-MC33FS6512CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926149-MC33FS6512CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33FS6512CAER2 - 926149-MC33FS6512CAER2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33FS6512CAER2
926149-MC33FS6512CAER2
PMIC - PMIC - Power Management - Specialized - MC33FS6512CAER2 926149-MC33FS6512CAER2
Manufacturer: NXP Win Source Part Number: 926149-MC33FS6512CAE R2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Reel - TR Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS6512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 926149-MC33FS6512CAER2
Operating Temperature Range: -40°C ~ 125°C
Features: System Basis Chip PMIC
Package: Reel - TR
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC33FS6512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC33FS6512CAER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33FS6512CAER2
Power Management - Specialized MC33FS6512CAER2
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926149-MC33FS6512CAER2 MC33FS6512CAER2
Product Name PMIC - PMIC - Power Management - Specialized - MC33FS6512CAER2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details