NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33FS4503CAE MC33FS4503CAE

Description
Manufacturer: NXP Win Source Part Number: 926148-MC33FS4503CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS4503 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33FS4503CAE-ND, 568-13806, 935316093557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926148-MC33FS4503CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS4503 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33FS4503CAE-ND, 568-13806, 935316093557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33FS4503CAE - 926148-MC33FS4503CAE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33FS4503CAE
926148-MC33FS4503CAE
PMIC - PMIC - Power Management - Specialized - MC33FS4503CAE 926148-MC33FS4503CAE
Manufacturer: NXP Win Source Part Number: 926148-MC33FS4503CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33FS4503 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33FS4503CAE-ND, 568-13806, 935316093557

Manufacturer: NXP
Win Source Part Number: 926148-MC33FS4503CAE
Operating Temperature Range: -40°C ~ 125°C
Features: System Basis Chip PMIC
Package: Tray
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC33FS4503
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33FS4503CAE-ND, 568-13806, 935316093557

Buy Now Datasheet
Power Management - Specialized - MC33FS4503CAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33FS4503CAE
Power Management - Specialized MC33FS4503CAE
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926148-MC33FS4503CAE MC33FS4503CAE
Product Name PMIC - PMIC - Power Management - Specialized - MC33FS4503CAE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details