NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC33FS4500CAE

Description
Win Source Part Number: 977851-MC33FS4500CAE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MC33FS4500CAE-ND,568 -13804,935320783557 Base Product Number: MC33FS4500
Request a Quote Datasheet
Description
Win Source Part Number: 977851-MC33FS4500CAE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MC33FS4500CAE-ND,568 -13804,935320783557 Base Product Number: MC33FS4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 977851-MC33FS4500CAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
977851-MC33FS4500CAE
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 977851-MC33FS4500CAE
Win Source Part Number: 977851-MC33FS4500CAE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MC33FS4500CAE-ND,568 -13804,935320783557 Base Product Number: MC33FS4500

Win Source Part Number: 977851-MC33FS4500CAE
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: System Basis Chip
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply: 1V ~ 5V
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: MC33FS4500CAE-ND,568-13804,935320783557
Base Product Number: MC33FS4500

Buy Now Datasheet
Power Management - Specialized - MC33FS4500CAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33FS4500CAE
Power Management - Specialized MC33FS4500CAE
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 977851-MC33FS4500CAE MC33FS4500CAE
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers