NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33988CHFKR2 MC33988CHFKR2

Description
Manufacturer: NXP Win Source Part Number: 787767-MC33988CHFKR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Watchdog Timer Package: 16-PowerDFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6 V ~ 27 V Rds On (Typ): 8 mOhm (Maximum) Family Name: MC33988 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PQFN (12x12) Alternative Parts (Cross-Reference): MC33988CHFK; Introduction Date: June 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787767-MC33988CHFKR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Watchdog Timer Package: 16-PowerDFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6 V ~ 27 V Rds On (Typ): 8 mOhm (Maximum) Family Name: MC33988 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PQFN (12x12) Alternative Parts (Cross-Reference): MC33988CHFK; Introduction Date: June 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33988CHFKR2
MC33988CHFKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33988CHFKR2 MC33988CHFKR2
Manufacturer: NXP Win Source Part Number: 787767-MC33988CHFKR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Watchdog Timer Package: 16-PowerDFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6 V ~ 27 V Rds On (Typ): 8 mOhm (Maximum) Family Name: MC33988 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PQFN (12x12) Alternative Parts (Cross-Reference): MC33988CHFK; Introduction Date: June 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787767-MC33988CHFKR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled, Watchdog Timer
Package: 16-PowerDFN
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 6 V ~ 27 V
Rds On (Typ): 8 mOhm (Maximum)
Family Name: MC33988
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PQFN (12x12)
Alternative Parts (Cross-Reference): MC33988CHFK;
Introduction Date: June 19, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC33988CHFKR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33988CHFKR2
PMIC - Power Distribution Switches, Load Drivers MC33988CHFKR2
IC PWR SWITCH N-CHAN 1:2 16QFN

IC PWR SWITCH N-CHAN 1:2 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33988CHFKR2 MC33988CHFKR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33988CHFKR2 PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 27 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details