NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MC33984CHFKR2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316939-MC33984CHFKR 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Slew Rate Controlled, Watchdog Timer Standard Package: 1,200 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 4mOhm (Max) Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-PowerQFN ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 934070617528,MC33984 CHFKR2-ND,568-15044- 2,568-15044-1,568-15 044-6 Base Product Number: MC339 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316939-MC33984CHFKR 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Slew Rate Controlled, Watchdog Timer Standard Package: 1,200 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 4mOhm (Max) Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-PowerQFN ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 934070617528,MC33984 CHFKR2-ND,568-15044- 2,568-15044-1,568-15 044-6 Base Product Number: MC339 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1316939-MC33984CHFKR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1316939-MC33984CHFKR2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1316939-MC33984CHFKR2
Manufacturer: NXP USA Inc. Win Source Part Number: 1316939-MC33984CHFKR 2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Slew Rate Controlled, Watchdog Timer Standard Package: 1,200 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 4mOhm (Max) Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-PowerQFN ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 934070617528,MC33984 CHFKR2-ND,568-15044- 2,568-15044-1,568-15 044-6 Base Product Number: MC339 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316939-MC33984CHFKR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Slew Rate Controlled, Watchdog Timer
Standard Package: 1,200
Mounting: Surface Mount
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 6V ~ 27V
Rds On (Typ): 4mOhm (Max)
Supplier Device Package: 16-PQFN (12x12)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-PowerQFN
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 934070617528,MC33984CHFKR2-ND,568-15044-2,568-15044-1,568-15044-6
Base Product Number: MC339
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316939-MC33984CHFKR2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details