NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MC33982CHFKR2

Description
Win Source Part Number: 975567-MC33982CHFKR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 2mOhm Package / Case: 16-PowerQFN Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-15056-6,MC33982C HFKR2-ND,568-15056-1 ,568-15056-2,9340704 62528 Base Product Number: MC339 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975567-MC33982CHFKR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 2mOhm Package / Case: 16-PowerQFN Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-15056-6,MC33982C HFKR2-ND,568-15056-1 ,568-15056-2,9340704 62528 Base Product Number: MC339 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 975567-MC33982CHFKR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
975567-MC33982CHFKR2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 975567-MC33982CHFKR2
Win Source Part Number: 975567-MC33982CHFKR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Watchdog Timer Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 27V Rds On (Typ): 2mOhm Package / Case: 16-PowerQFN Supplier Device Package: 16-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-15056-6,MC33982C HFKR2-ND,568-15056-1 ,568-15056-2,9340704 62528 Base Product Number: MC339 Product Status: Obsolete

Win Source Part Number: 975567-MC33982CHFKR2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Watchdog Timer
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6V ~ 27V
Rds On (Typ): 2mOhm
Package / Case: 16-PowerQFN
Supplier Device Package: 16-PQFN (12x12)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-15056-6,MC33982CHFKR2-ND,568-15056-1,568-15056-2,934070462528
Base Product Number: MC339
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 975567-MC33982CHFKR2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details