Motor Driver NMOS SPI 54-SOIC-EP
IC MOTOR DRIVER 6V-58V 54SOIC Product overview: MC33937APEKR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33937APEKR2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787761-MC33937APEKR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 135°C (TA)
Package: 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Technology: NMOS
Operating Supply Voltage: 6 V ~ 58 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MC33937A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-SOIC W EP
Alternative Parts (Cross-Reference): MLX83100GO-DBA-000-R
Introduction Date: August 08, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 6V-58V 54SOIC
IC MOTOR DRIVER 6V-58V 54SOIC
Motor Driver NMOS SPI 54-SOIC-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33937APEKR2-ND | 744-MC33937APEKR2 | 787761-MC33937APEKR2 | MC33937APEKR2 | MC33937APEKR2 | MC33937APEKR2 |
| Product Name | Motor Drivers, Controllers | 6V 58V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33937APEKR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |