IC MOTOR DRIVER 6V-58V 54SOIC Product overview: MC33937APEK from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33937APEK can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI 54-SOIC-EP
Motor Driver NMOS SPI 54-SOIC-EP
MOTOR DRIVER, 3 PHASE FET PRE-DR
IC MOTOR DRIVER 6V-58V 54SOIC
MOTOR DRIVER, 3-PH FET, HSOP-54; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:40V; Driver Case Style:HSOP; No. of Pins:54Pins; Supply Voltage Min:8V; Supply Voltage Max:40V; RoHS Compliant: Yes
MOTOR DRIVER, THREE PHASE, WSOIC-54; Motor Type:Three Phase DC; No. of Outputs:3Outputs; Output Current:800mA; Output Voltage:75V; Driver Case Style:WSOIC; No. of Pins:54Pins; Supply Voltage Min:8V; Supply Voltage Max:40V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC33937APEK | 568-14566-ND | MC33937APEK | MC33937APEK | MC33937APEK | MC33937APEK | 61AC0281 | 89T6113 |
| Product Name | 6V 58V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3-Ph Fet, Hsop-54; Motor Type Nxp | Motor Driver, Three Phase, Wsoic-54; Motor Type Nxp |
| PC-Based Bus | SPI | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |||||
| DC Input | 58 volts | 6 to 58 volts | 8 to 40 volts | 8 to 40 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | Three Phase DC | ||||
| Configuration | PCB Mount; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" |