NXP Semiconductors Motor Drivers, Controllers MC33932VW

Description
Motor Driver CMOS Parallel 44-HSOP
Request a Quote Datasheet
Description
Motor Driver CMOS Parallel 44-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - MC33932VW-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MC33932VW-ND
Motor Drivers, Controllers MC33932VW-ND
Motor Driver CMOS Parallel 44-HSOP

Motor Driver CMOS Parallel 44-HSOP

Buy Now Datasheet
5V 28V Motor Driver IC - 744-MC33932VW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 28V Motor Driver IC
744-MC33932VW
5V 28V Motor Driver IC 744-MC33932VW
IC MOTOR DRIVER 5V-28V 44HSOP Product overview: MC33932VW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33932VW can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5V-28V 44HSOP Product overview: MC33932VW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33932VW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - MC33932VW - 1218519-MC33932VW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MC33932VW
1218519-MC33932VW
PMIC - PMIC - Motor Drivers, Controllers - MC33932VW 1218519-MC33932VW
Manufacturer: NXP Win Source Part Number: 1218519-MC33932VW Packaging: Tube Mounting Style: SMD Applications: Automotive Technology: CMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 5A Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 44-HSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MC33932 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 28V Load Voltage (V): 5V ~ 28V

Manufacturer: NXP
Win Source Part Number: 1218519-MC33932VW
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Technology: CMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 5A
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 44-HSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MC33932
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 28V
Load Voltage (V): 5V ~ 28V

Buy Now
Motor Driver, Half Bridge, Hsop44; Motor Type Nxp - 49AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, Hsop44; Motor Type Nxp
49AC3999
Motor Driver, Half Bridge, Hsop44; Motor Type Nxp 49AC3999
MOTOR DRIVER, HALF BRIDGE, HSOP44; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, HSOP44; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Half Bridge 5A Hsop-44; Motor Type Nxp - 67P3304 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge 5A Hsop-44; Motor Type Nxp
67P3304
Motor Driver, Half Bridge 5A Hsop-44; Motor Type Nxp 67P3304
MOTOR DRIVER, HALF BRIDGE 5A HSOP-44; Motor Type:Half Bridge; No. of Outputs:4Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE 5A HSOP-44; Motor Type:Half Bridge; No. of Outputs:4Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes

Supplier's Site
PMIC - Motor Drivers, Controllers - MC33932VW - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MC33932VW
PMIC - Motor Drivers, Controllers MC33932VW
IC MOTOR DRIVER 5V-28V 44HSOP

IC MOTOR DRIVER 5V-28V 44HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MC33932VW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MC33932VW
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MC33932VW
IC MOTOR DRIVER 5V-28V 44HSOP

IC MOTOR DRIVER 5V-28V 44HSOP

Supplier's Site
Motor Drivers, Controllers - MC33932VW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MC33932VW
Motor Drivers, Controllers MC33932VW
Motor Driver CMOS Parallel 44-HSOP

Motor Driver CMOS Parallel 44-HSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number MC33932VW-ND 744-MC33932VW 1218519-MC33932VW 49AC3999 MC33932VW MC33932VW MC33932VW
Product Name Motor Drivers, Controllers 5V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - MC33932VW Motor Driver, Half Bridge, Hsop44; Motor Type Nxp PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed Half Bridge DC Brushed; Brushed DC
Configuration PCB Mount; "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 5 to 28 volts 5 to 28 volts 8 to 28 volts
Unlock Full Specs
to access all available technical data