Motor Driver CMOS Parallel 44-HSOP
Motor Driver CMOS Parallel 44-HSOP
IC MOTOR DRIVER PAR 44HSOP Product overview: MC33931VWR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33931VWR2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5V-28V 44HSOP
IC MOTOR DRIVER 5V-28V 44HSOP
Motor Driver CMOS Parallel 44-HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 568-15137-2-ND | 744-MC33931VWR2 | MC33931VWR2 | MC33931VWR2 | MC33931VWR2 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 5 to 28 volts |