Manufacturer: NXP
Win Source Part Number: 022665-MC33931VW
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 5A
Voltage - Load: 5 V to 28 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Motor Driver CMOS Parallel 44-HSOP
IC MOTOR DRIVER 5V-28V 44HSOP Product overview: MC33931VW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33931VW can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5V-28V 44HSOP
Motor Driver CMOS Parallel 44-HSOP
IC MOTOR DRIVER 5V-28V 44HSOP
MOTOR DRIVER, HALF BRIDGE 5A HSOP-44; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 022665-MC33931VW | MC33931VW-ND | 744-MC33931VW | MC33931VW | MC33931VW | MC33931VW | 56P3106 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33931VW | Motor Drivers, Controllers | 5V 28V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Half Bridge 5A Hsop-44; Motor Type Nxp |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 5 to 28 volts | 5 to 28 volts | 8 to 28 volts | ||||
| DC Input | 5 to 28 volts | 5 to 28 volts | 28 volts | 8 to 28 volts | |||
| Continuous Current | 5 amps | 5 amps | 5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge |