NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33912BAC MC33912BAC

Description
Manufacturer: NXP Win Source Part Number: 115350-MC33912BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 115350-MC33912BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33912BAC - 115350-MC33912BAC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33912BAC
115350-MC33912BAC
PMIC - PMIC - Power Management - Specialized - MC33912BAC 115350-MC33912BAC
Manufacturer: NXP Win Source Part Number: 115350-MC33912BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA

Manufacturer: NXP
Win Source Part Number: 115350-MC33912BAC
Packaging: Tray
Applications: System Basis Chip
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 5.5 V to 27 V
Operating Supply Current: 4.5mA

Buy Now Datasheet
Power Management - Specialized - MC33912BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33912BAC
Power Management - Specialized MC33912BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC33912BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33912BAC
Power Management - Specialized MC33912BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 115350-MC33912BAC MC33912BAC
Product Name PMIC - PMIC - Power Management - Specialized - MC33912BAC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details