NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33911BACR2 MC33911BACR2

Description
Manufacturer: NXP Win Source Part Number: 207887-MC33911BACR2 Packaging: Reel - TR Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207887-MC33911BACR2 Packaging: Reel - TR Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33911BACR2 - 207887-MC33911BACR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33911BACR2
207887-MC33911BACR2
PMIC - PMIC - Power Management - Specialized - MC33911BACR2 207887-MC33911BACR2
Manufacturer: NXP Win Source Part Number: 207887-MC33911BACR2 Packaging: Reel - TR Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA

Manufacturer: NXP
Win Source Part Number: 207887-MC33911BACR2
Packaging: Reel - TR
Applications: System Basis Chip
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 5.5 V to 27 V
Operating Supply Current: 4.5mA

Buy Now Datasheet
Power Management - Specialized - MC33911BACR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33911BACR2
Power Management - Specialized MC33911BACR2
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 207887-MC33911BACR2 MC33911BACR2
Product Name PMIC - PMIC - Power Management - Specialized - MC33911BACR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details