NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33910BAC MC33910BAC

Description
Manufacturer: NXP Win Source Part Number: 1218515-MC33910BAC Packaging: Tray Mounting Style: SMD Applications: System Basis Chip Supply Current: 4.5mA Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC33910 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 27V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218515-MC33910BAC Packaging: Tray Mounting Style: SMD Applications: System Basis Chip Supply Current: 4.5mA Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC33910 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 27V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33910BAC - 1218515-MC33910BAC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33910BAC
1218515-MC33910BAC
PMIC - PMIC - Power Management - Specialized - MC33910BAC 1218515-MC33910BAC
Manufacturer: NXP Win Source Part Number: 1218515-MC33910BAC Packaging: Tray Mounting Style: SMD Applications: System Basis Chip Supply Current: 4.5mA Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC33910 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 27V

Manufacturer: NXP
Win Source Part Number: 1218515-MC33910BAC
Packaging: Tray
Mounting Style: SMD
Applications: System Basis Chip
Supply Current: 4.5mA
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MC33910
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 27V

Buy Now
Power Management - Specialized - MC33910BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33910BAC
Power Management - Specialized MC33910BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC33910BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33910BAC
Power Management - Specialized MC33910BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1218515-MC33910BAC MC33910BAC
Product Name PMIC - PMIC - Power Management - Specialized - MC33910BAC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details