NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MC33908NAER2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316503-MC33908NAER2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Power Supply, Automotive Applications Standard Package: 2,000 Mounting: Surface Mount Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-LQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935313228528 Base Product Number: MC33908 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1316503-MC33908NAER2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Power Supply, Automotive Applications Standard Package: 2,000 Mounting: Surface Mount Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-LQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935313228528 Base Product Number: MC33908 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1316503-MC33908NAER2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1316503-MC33908NAER2
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1316503-MC33908NAER2
Manufacturer: NXP USA Inc. Win Source Part Number: 1316503-MC33908NAER2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Power Supply, Automotive Applications Standard Package: 2,000 Mounting: Surface Mount Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-LQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935313228528 Base Product Number: MC33908 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316503-MC33908NAER2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Power Supply, Automotive Applications
Standard Package: 2,000
Mounting: Surface Mount
Voltage - Output: Multiple
Voltage - Input: -1V ~ 40V
Number of Outputs: 6
Supplier Device Package: 48-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-LQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935313228528
Base Product Number: MC33908
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Special Purpose Regulators - MC33908NAER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MC33908NAER2
Special Purpose Regulators MC33908NAER2
- Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)

- Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316503-MC33908NAER2 MC33908NAER2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details