NXP Semiconductors Power Management IC MC33908NAE

Description
IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908NAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908NAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908NAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908NAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MC33908NAE
Power Management IC 750-MC33908NAE
IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908NAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908NAE can be used for catalog matching and distributor lookup.

IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908NAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908NAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33908NAE - 807101-MC33908NAE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33908NAE
807101-MC33908NAE
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33908NAE 807101-MC33908NAE
Manufacturer: NXP USA Inc. Win Source Part Number: 807101-MC33908NAE Packaging: Tray Mounting Style: SMD Applications: Power Supply, Automotive Applications Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Supplier Device Package: 48-LQFP-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 807101-MC33908NAE
Packaging: Tray
Mounting Style: SMD
Applications: Power Supply, Automotive Applications
Voltage - Output: Multiple
Voltage - Input: -1V ~ 40V
Number of Outputs: 6
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
PMIC - Voltage Regulators - Special Purpose - MC33908NAE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC33908NAE
PMIC - Voltage Regulators - Special Purpose MC33908NAE
IC REG AUTO APPL 6OUT 48LQFP

IC REG AUTO APPL 6OUT 48LQFP

Supplier's Site Datasheet
Special Purpose Regulators - MC33908NAE - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MC33908NAE
Special Purpose Regulators MC33908NAE
IC REG AUTO APPL 6OUT 48LQFP

IC REG AUTO APPL 6OUT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-MC33908NAE 807101-MC33908NAE MC33908NAE MC33908NAE
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MC33908NAE PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tray QFP; Other; 48-LQFP Exposed Pad QFP; Other; 48-LQFP Exposed Pad QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details