NXP Semiconductors Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MC33908LAE

Description
Win Source Part Number: 1077249-MC33908LAE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Power Supply, Automotive Applications Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. HTSUS: 0000.00.0000 Mfr: Freescale Semiconductor Other Names: NXPFREMC33908LAE,215 6-MC33908LAE
Request a Quote Datasheet
Description
Win Source Part Number: 1077249-MC33908LAE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Power Supply, Automotive Applications Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. HTSUS: 0000.00.0000 Mfr: Freescale Semiconductor Other Names: NXPFREMC33908LAE,215 6-MC33908LAE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1077249-MC33908LAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1077249-MC33908LAE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1077249-MC33908LAE
Win Source Part Number: 1077249-MC33908LAE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Power Supply, Automotive Applications Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: -1V ~ 40V Number of Outputs: 6 Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. HTSUS: 0000.00.0000 Mfr: Freescale Semiconductor Other Names: NXPFREMC33908LAE,215 6-MC33908LAE

Win Source Part Number: 1077249-MC33908LAE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Bulk
Applications: Power Supply, Automotive Applications
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: -1V ~ 40V
Number of Outputs: 6
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
HTSUS: 0000.00.0000
Mfr: Freescale Semiconductor
Other Names: NXPFREMC33908LAE,2156-MC33908LAE

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MC33908LAE
Power Management IC 750-MC33908LAE
IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908LAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908LAE can be used for catalog matching and distributor lookup.

IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33908LAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33908LAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - MC33908LAE - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MC33908LAE
Special Purpose Regulators MC33908LAE
IC REG AUTO APPL 6OUT 48LQFP

IC REG AUTO APPL 6OUT 48LQFP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MC33908LAE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MC33908LAE
PMIC - Voltage Regulators - Special Purpose MC33908LAE
IC REG AUTO APPL 6OUT 48LQFP

IC REG AUTO APPL 6OUT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1077249-MC33908LAE 750-MC33908LAE MC33908LAE MC33908LAE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type QFP; Other; Bulk Other; Tray QFP; Other; 48-LQFP Exposed Pad QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data