IC REG AUTO APPL 6OUT 48LQFP Product overview: MC33907NAE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MC33907NAE can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 811944-MC33907NAE
Packaging: Tray
Mounting Style: SMD
Applications: Power Supply, Automotive Applications
Voltage - Output: Multiple
Voltage - Input: -1V ~ 40V
Number of Outputs: 6
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
IC REG AUTO APPL 6OUT 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-MC33907NAE | 811944-MC33907NAE | MC33907NAE |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAE | Special Purpose Regulators |
| Package Type | Other; Tray | QFP; Other; 48-LQFP Exposed Pad | QFP; Other; 48-LQFP Exposed Pad |