Manufacturer: NXP
Win Source Part Number: 847423-MC33899VWR2
Features: Motor Driver
Package: Reel - TR
Part Status: Obsolete
Family Name: MC338
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver Power MOSFET SPI 30-HSOP
IC MOTOR DRVR 4.75V-5.25V 30HSOP Product overview: MC33899VWR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33899VWR2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 30-HSOP
IC MOTOR DRVR 4.75V-5.25V 30HSOP
IC MOTOR DRVR 4.75V-5.25V 30HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 847423-MC33899VWR2 | MC33899VWR2-ND | 744-MC33899VWR2 | MC33899VWR2 | MC33899VWR2 | MC33899VWR2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33899VWR2 | Motor Drivers, Controllers | 4.75V 5.25V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "30-BSOP (0.433"", 11.00mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |