NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FBR2 MC33888FBR2

Description
Manufacturer: NXP Win Source Part Number: 883408-MC33888FBR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Power Switch/Driver - N-Channel - 64-PQFP (14x14) Package: Reel - TR Package: 64-PowerBQFP Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) Case / Package: 64-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33888FBR2DKR, MC33888FBR2CT, MC33888FBR2TR, MC33888FBR2-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883408-MC33888FBR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Power Switch/Driver - N-Channel - 64-PQFP (14x14) Package: Reel - TR Package: 64-PowerBQFP Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) Case / Package: 64-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33888FBR2DKR, MC33888FBR2CT, MC33888FBR2TR, MC33888FBR2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FBR2
MC33888FBR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FBR2 MC33888FBR2
Manufacturer: NXP Win Source Part Number: 883408-MC33888FBR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Power Switch/Driver - N-Channel - 64-PQFP (14x14) Package: Reel - TR Package: 64-PowerBQFP Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) Case / Package: 64-PQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33888FBR2DKR, MC33888FBR2CT, MC33888FBR2TR, MC33888FBR2-ND

Manufacturer: NXP
Win Source Part Number: 883408-MC33888FBR2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Power Switch/Driver - N-Channel - 64-PQFP (14x14)
Package: Reel - TR
Package: 64-PowerBQFP
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC338
Categories: Integrated Circuits (ICs)
Case / Package: 64-PQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33888FBR2DKR, MC33888FBR2CT, MC33888FBR2TR, MC33888FBR2-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC33888FBR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33888FBR2
PMIC - Power Distribution Switches, Load Drivers MC33888FBR2
IC PWR SWITCH N-CHANNEL 64PQFP

IC PWR SWITCH N-CHANNEL 64PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33888FBR2 MC33888FBR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FBR2 PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details