NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FB MC33888FB

Description
Manufacturer: NXP Win Source Part Number: 128323-MC33888FB Packaging: Tray Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Number of Outputs: 12 (4 High Side, 8 Low Side) Voltage - Load: 6 V to 27 V Rds On (Typ): 10 mOhm, 40 mOhm, 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 64-PQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 128323-MC33888FB Packaging: Tray Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Number of Outputs: 12 (4 High Side, 8 Low Side) Voltage - Load: 6 V to 27 V Rds On (Typ): 10 mOhm, 40 mOhm, 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 64-PQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FB - 128323-MC33888FB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FB
128323-MC33888FB
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FB 128323-MC33888FB
Manufacturer: NXP Win Source Part Number: 128323-MC33888FB Packaging: Tray Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Number of Outputs: 12 (4 High Side, 8 Low Side) Voltage - Load: 6 V to 27 V Rds On (Typ): 10 mOhm, 40 mOhm, 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 64-PQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 128323-MC33888FB
Packaging: Tray
Features: Watchdog Timer
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Number of Outputs: 12 (4 High Side, 8 Low Side)
Voltage - Load: 6 V to 27 V
Rds On (Typ): 10 mOhm, 40 mOhm, 600 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 64-PQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 128323-MC33888FB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33888FB
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8010Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers