Win Source Part Number: 1156978-MC33887PFKR2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5V ~ 28V
Package / Case: 36-PowerQFN
Supplier Device Package: 36-PWR QFN (9x9)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MC33887PFK/R2;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935314357528
Base Product Number: MC33887
IC MOTOR DRIVER 5V-28V 36PQFN Product overview: MC33887PFKR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33887PFKR2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 36-PWR QFN (9x9)
IC MOTOR DRIVER 5V-28V 36PQFN
Motor Driver Power MOSFET Parallel 36-PWR QFN (9x9)
IC MOTOR DRIVER 5V-28V 36PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1156978-MC33887PFKR2 | 744-MC33887PFKR2 | MC33887PFKR2-ND | MC33887PFKR2 | MC33887PFKR2 | MC33887PFKR2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 5V 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 28 volts | 5 to 28 volts | ||||
| DC Input | 5 to 28 volts | 28 volts | 5 to 28 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| PC-Based Bus | Parallel |