Motor Driver Power MOSFET Parallel 54-SOIC-EP
IC MOTOR DRIVER 5V-28V 54SOIC Product overview: MC33887PEK from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33887PEK can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1218505-MC33887PEK
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 5A
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 54-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 54-SSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC33887
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 28V
Load Voltage (V): 5V ~ 28V
IC MOTOR DRIVER 5V-28V 54SOIC
H-BRIDGE, BRUSHED DC MOTOR DRIVE
Motor Driver Power MOSFET Parallel 54-SOIC-EP
Motor Driver Power MOSFET Parallel 54-SOIC-EP
MOTOR DRIVER, DC, HALF BRIDGE, 5A, WSOIC-54; Motor Type:DC; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:28V; Driver Case Style:WSOIC; No. of Pins:54Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33887PEK-ND | 744-MC33887PEK | 1218505-MC33887PEK | MC33887PEK | MC33887PEK | MC33887PEK | 38T2594 |
| Product Name | Motor Drivers, Controllers | 5V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33887PEK | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Dc, Half Bridge, 5A, Wsoic-54; Motor Type Nxp |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC | ||||
| Configuration | PCB Mount; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 28 volts | 5 to 28 volts | 5 to 28 volts |