IC MOTOR DRIVER 5V-28V 54SOIC Product overview: MC33887DWB from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33887DWB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787755-MC33887DWB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 5 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 5A
Voltage - Load: 5 V ~ 28 V
Motor Type - AC, DC: Brushed DC
Family Name: MC33887
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-SOICW-EP
Alternative Parts (Cross-Reference): TLE52062NK; IR3220STRPBF; TLE52052AKSA1; TLE 5205-2S;
Introduction Date: April 16, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 5V-28V 54SOIC
IC MOTOR DRIVER 5V-28V 54SOIC
Motor Driver Power MOSFET Parallel 54-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MC33887DWB | 787755-MC33887DWB | MC33887DWB | MC33887DWB | MC33887DWB |
| Product Name | 5V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33887DWB | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 5 to 28 volts | |||
| AC Input | 5 to 28 volts |