Motor Driver Power MOSFET Parallel 20-HSOP
Motor Driver Power MOSFET Parallel 20-HSOP
Motor Driver Power MOSFET Parallel 20-HSOP
Manufacturer: NXP
Win Source Part Number: 787754-MC33887APVWR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 5 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 5A
Voltage - Load: 5 V ~ 28 V
Motor Type - AC, DC: Brushed DC
Family Name: MC33887
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HSOP
Alternative Parts (Cross-Reference): L9935013TR; RL9958; RL9958TR; L9230-TR;
Introduction Date: May 12, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 5V-28V 20HSOP Product overview: MC33887APVWR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33887APVWR2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5V-28V 20HSOP
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 5V-28V 20HSOP
Motor Driver Power MOSFET Parallel 20-HSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33887APVWR2TR-ND | 787754-MC33887APVWR2 | 744-MC33887APVWR2 | MC33887APVWR2 | 31AC6610 | MC33887APVWR2 | MC33887APVWR2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC33887APVWR2 | 5V 28V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Nxp | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 28 volts | 5 to 28 volts | 5 to 28 volts |