Manufacturer: NXP
Win Source Part Number: 1218500-MC33887APVW
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 5A
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 20-HSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Motor Drive & Control
Family Part Number: MC33887
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 28V
Load Voltage (V): 5V ~ 28V
Motor Driver Power MOSFET Parallel 20-HSOP
IC MOTOR DRIVER 5V-28V 20HSOP Product overview: MC33887APVW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33887APVW can be used for catalog matching and distributor lookup.
MOTOR CONTROL, 5A, H-BRDG, 10KHZ, 20HSOP; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel 20-HSOP
IC MOTOR DRIVER 5V-28V 20HSOP
IC MOTOR DRIVER 5V-28V 20HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1218500-MC33887APVW | MC33887APVW-ND | 744-MC33887APVW | 69W9829 | MC33887APVW | MC33887APVW | MC33887APVW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33887APVW | Motor Drivers, Controllers | 5V 28V Motor Driver IC | Motor Control, 5A, H-Brdg, 10Khz, 20Hsop; Motor Type Nxp | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 28 volts | 5 to 28 volts | 5 to 28 volts | ||||
| DC Input | 5 to 28 volts | 5 to 28 volts | 28 volts | 5 to 28 volts | |||
| Continuous Current | 5 amps | 5 amps | 5 amps | ||||
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC |