NXP Semiconductors 5V 40V Motor Driver IC MC33886PVW

Description
IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886PVW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886PVW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886PVW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886PVW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 40V Motor Driver IC
744-MC33886PVW
5V 40V Motor Driver IC 744-MC33886PVW
IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886PVW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886PVW can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886PVW from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886PVW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - MC33886PVW-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MC33886PVW-ND
Motor Drivers, Controllers MC33886PVW-ND
Motor Driver CMOS Parallel 20-HSOP

Motor Driver CMOS Parallel 20-HSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - MC33886PVW - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MC33886PVW
PMIC - Motor Drivers, Controllers MC33886PVW
IC MOTOR DRIVER 5V-40V 20HSOP

IC MOTOR DRIVER 5V-40V 20HSOP

Supplier's Site Datasheet
Motor Controller, Dc, Half Bridge, 5A, Hsop-20; Motor Type Nxp - 38T2590 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, Dc, Half Bridge, 5A, Hsop-20; Motor Type Nxp
38T2590
Motor Controller, Dc, Half Bridge, 5A, Hsop-20; Motor Type Nxp 38T2590
MOTOR CONTROLLER, DC, HALF BRIDGE, 5A, HSOP-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes

MOTOR CONTROLLER, DC, HALF BRIDGE, 5A, HSOP-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MC33886PVW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MC33886PVW
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MC33886PVW
IC MOTOR DRIVER 5V-40V 20HSOP

IC MOTOR DRIVER 5V-40V 20HSOP

Supplier's Site
Motor Drivers, Controllers - MC33886PVW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MC33886PVW
Motor Drivers, Controllers MC33886PVW
Motor Driver CMOS Parallel 20-HSOP

Motor Driver CMOS Parallel 20-HSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-MC33886PVW MC33886PVW-ND MC33886PVW 38T2590 MC33886PVW MC33886PVW
Product Name 5V 40V Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Controller, Dc, Half Bridge, 5A, Hsop-20; Motor Type Nxp Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 40 volts 5 to 40 volts 5 to 28 volts
Motor / System DC Brushed DC DC Brushed; Brushed DC
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Unlock Full Specs
to access all available technical data