Motor Driver CMOS Parallel 20-HSOP
IC MOTOR DRIVER 5V-40V 20HSOP Product overview: MC33886DHR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33886DHR2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1073438-MC33886DHR2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 5A
Voltage - Load: 5 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 5V-40V 20HSOP
IC MOTOR DRIVER 5V-40V 20HSOP
Motor Driver CMOS Parallel 20-HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33886DHR2-ND | 744-MC33886DHR2 | 1073438-MC33886DHR2 | MC33886DHR2 | MC33886DHR2 | MC33886DHR2 |
| Product Name | Motor Drivers, Controllers | 5V 40V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33886DHR2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 40 volts | 5 to 40 volts |