The MC33883HEGR2 is a 20-pin SOICW-packaged H-bridge gate driver IC with integrated charge pump and independent high- and low-side gate driver channels. It operates with a supply voltage range of 5.5 V to 55 V for VCC and 5.5 V to 28 V for VCC2, and provides peak gate driver current of 1.0 A. The device includes a 15 V typical linear regulator, under-voltage and over-voltage lockout, and global enable with sleep mode consuming less than 10 µA. It supports PWM frequencies up to 100 kHz and operates over a junction temperature range of -40 °C to 125 °C. The package meets JEDEC J-STD-020C Pb-free reflow requirements and is qualified to AEC-Q200 standards.
Full Bridge Based MOSFET Driver, MOS, PDSO20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MC33883HEGR2 |
| Package Type | SO20 |