Manufacturer: NXP
Win Source Part Number: 883407-MC33883HEG
Features: Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MC338
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRVR HALF-BRIDGE 20SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 883407-MC33883HEG | MC33883HEG |
| Product Name | PMIC - PMIC - Gate Drivers - MC33883HEG | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |