NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882PVWR2 MC33882PVWR2

Description
Manufacturer: NXP Win Source Part Number: 787753-MC33882PVWR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI, Parallel Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 6 Output Configuration: Low Side Voltage - Load: 8 V ~ 25 V Rds On (Typ): 400 mOhm Family Name: MC33882 Categories: Integrated Circuits (ICs) Manufacturer Package: 30-HSOP Alternative Parts (Cross-Reference): MC33882FC; MC33882VW/R2; MC33882EP/R2; MC33882FC/R2; Introduction Date: May 12, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787753-MC33882PVWR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI, Parallel Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 6 Output Configuration: Low Side Voltage - Load: 8 V ~ 25 V Rds On (Typ): 400 mOhm Family Name: MC33882 Categories: Integrated Circuits (ICs) Manufacturer Package: 30-HSOP Alternative Parts (Cross-Reference): MC33882FC; MC33882VW/R2; MC33882EP/R2; MC33882FC/R2; Introduction Date: May 12, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882PVWR2
MC33882PVWR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882PVWR2 MC33882PVWR2
Manufacturer: NXP Win Source Part Number: 787753-MC33882PVWR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: SPI, Parallel Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 6 Output Configuration: Low Side Voltage - Load: 8 V ~ 25 V Rds On (Typ): 400 mOhm Family Name: MC33882 Categories: Integrated Circuits (ICs) Manufacturer Package: 30-HSOP Alternative Parts (Cross-Reference): MC33882FC; MC33882VW/R2; MC33882EP/R2; MC33882FC/R2; Introduction Date: May 12, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787753-MC33882PVWR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: SPI, Parallel
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 6
Output Configuration: Low Side
Voltage - Load: 8 V ~ 25 V
Rds On (Typ): 400 mOhm
Family Name: MC33882
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-HSOP
Alternative Parts (Cross-Reference): MC33882FC; MC33882VW/R2; MC33882EP/R2; MC33882FC/R2;
Introduction Date: May 12, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC33882PVWR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33882PVWR2
PMIC - Power Distribution Switches, Load Drivers MC33882PVWR2
IC PWR SWITCH N-CHAN 1:1 30HSOP

IC PWR SWITCH N-CHAN 1:1 30HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33882PVWR2 MC33882PVWR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882PVWR2 PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details