NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882EP MC33882EP

Description
Manufacturer: NXP Win Source Part Number: 883406-MC33882EP Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tray Package: 32-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883406-MC33882EP Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tray Package: 32-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882EP
MC33882EP
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882EP MC33882EP
Manufacturer: NXP Win Source Part Number: 883406-MC33882EP Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tray Package: 32-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC338 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883406-MC33882EP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tray
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC338
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33882EP
PMIC - Power Distribution Switches, Load Drivers MC33882EP
IC PWR SWITCH N-CHAN 1:1 32QFN

IC PWR SWITCH N-CHAN 1:1 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33882EP MC33882EP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33882EP PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details