Manufacturer: NXP
Win Source Part Number: 787752-MC33880PEWR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 32-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Voltage - Load: 5.5 V ~ 24.5 V
Rds On (Typ): 550 mOhm
Family Name: MC33880
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-SOIC
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): MC33880EW; MC33880DW; MC33880DW/R2; MC33880PEGR2;
Introduction Date: July 14, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:8 32SOIC
POWER LOAD SWITCH, WSOIC-32; Power Load Switch Type:-; Input Voltage:24.5V; Current Limit:2A; On State Resistance:-; Distribution Switch Case Style:WSOIC; No. of Pins:32Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC33880PEWR2 | MC33880PEWR2 | 61AC0269 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEWR2 | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, Wsoic-32; Power Load Switch Type Nxp |
| Voltage | 5.5 V ~ 24.5 V | 24.5V |