NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2 MC33880PEGR2

Description
Manufacturer: NXP Win Source Part Number: 787751-MC33880PEGR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 24.5 V Rds On (Typ): 550 mOhm Family Name: MC33880 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): MC33880PEG; MC33880DWB; MC33880EW; MC33880DWB/R2; Introduction Date: July 14, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787751-MC33880PEGR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 24.5 V Rds On (Typ): 550 mOhm Family Name: MC33880 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): MC33880PEG; MC33880DWB; MC33880EW; MC33880DWB/R2; Introduction Date: July 14, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2 - MC33880PEGR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2
MC33880PEGR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2 MC33880PEGR2
Manufacturer: NXP Win Source Part Number: 787751-MC33880PEGR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 8 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 24.5 V Rds On (Typ): 550 mOhm Family Name: MC33880 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): MC33880PEG; MC33880DWB; MC33880EW; MC33880DWB/R2; Introduction Date: July 14, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787751-MC33880PEGR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Voltage - Load: 5.5 V ~ 24.5 V
Rds On (Typ): 550 mOhm
Family Name: MC33880
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): MC33880PEG; MC33880DWB; MC33880EW; MC33880DWB/R2;
Introduction Date: July 14, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33880PEGR2
PMIC - Power Distribution Switches, Load Drivers MC33880PEGR2
IC PWR SWITCH N-CHAN 1:8 28SOIC

IC PWR SWITCH N-CHAN 1:8 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33880PEGR2 MC33880PEGR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEGR2 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 24.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details