NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEG MC33880PEG

Description
Manufacturer: NXP Win Source Part Number: 1218493-MC33880PEG Packaging: Tube Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MC33880 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 24.5V Rds On: 550mOhm
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218493-MC33880PEG Packaging: Tube Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MC33880 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 24.5V Rds On: 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEG - MC33880PEG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEG
MC33880PEG
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEG MC33880PEG
Manufacturer: NXP Win Source Part Number: 1218493-MC33880PEG Packaging: Tube Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side or Low Side Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MC33880 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 24.5V Rds On: 550mOhm

Manufacturer: NXP
Win Source Part Number: 1218493-MC33880PEG
Packaging: Tube
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 8
Output Configuration: High Side or Low Side
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 800mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MC33880
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Load Voltage (V): 5.5V ~ 24.5V
Rds On: 550mOhm

Buy Now
Power Load Switch, Wsoic-28; Power Load Switch Type Nxp - 61AC0268 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Wsoic-28; Power Load Switch Type Nxp
61AC0268
Power Load Switch, Wsoic-28; Power Load Switch Type Nxp 61AC0268
POWER LOAD SWITCH, WSOIC-28; Power Load Switch Type:-; Input Voltage:24.5V; Current Limit:2A; On State Resistance:-; Distribution Switch Case Style:WSOIC; No. of Pins:28Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. RoHS Compliant: Yes

POWER LOAD SWITCH, WSOIC-28; Power Load Switch Type:-; Input Voltage:24.5V; Current Limit:2A; On State Resistance:-; Distribution Switch Case Style:WSOIC; No. of Pins:28Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33880PEG 61AC0268
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33880PEG Power Load Switch, Wsoic-28; Power Load Switch Type Nxp
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details