Manufacturer: NXP
Win Source Part Number: 1218491-MC33879TEK
Packaging: Tube
Mounting Style: SMD
Current - Peak Output: 1.2A
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-BSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MC33879
Manufacturer Pack Quantity: 42
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 26.5V
Rds On: 750mOhm
IC SW SERIAL OCTAL 32SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1218491-MC33879TEK | MC33879TEK-ND | MC33879TEK | MC33879TEK | MC33879TEK |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - MC33879TEK | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 5.5 to 26.5 volts | 5.5 to 26.5 volts | 5.5 to 26.5 volts | 5.5 to 26.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; SSOP | "32-BSSOP (0.295"", 7.50mm Width) Exposed Pad" | SOP; SSOP; 32-BSSOP (0.295\", 7.50mm Width) Exposed Pad | SOP; SSOP; 32-BSSOP (0.295\", 7.50mm Width) Exposed Pad |