IC PWR SWITCH N-CHAN 1:4 32SOIC
Power Switch/Driver 1:4 N-Channel 600mA 32-SOIC-EP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MC33879EK | MC33879EK |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SSOP | SOP; SSOP; 32-SSOP (0.295\", 7.50mm Width) Exposed Pad |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side; Low-side |