Manufacturer: NXP
Win Source Part Number: 1073433-MC33879APEKR
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Number of Outputs: 8
Current - Output (Max): 600mA
Voltage - Load: 5.5 V to 27.5 V
Rds On (Typ): 750 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-SOIC EP
Supply Voltage - Operating: 3.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:4 32SOIC
POWER LOAD SW, H/L SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side, Low Side; Input Voltage:27.5V; Current Limit:1.2A; On State Resistance:0.75ohm; Distribution Switch Case Style:WSOIC; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC33879APEKR2 | MC33879APEKR2 | 31AC6606 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33879APEKR2 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, H/l Side, -40 To 125Deg C; Power Load Switch Type Nxp |
| Voltage | 5.5 V to 27.5 V | 27.5V |