NXP Semiconductors Battery Management MC33772CTC0AE

Description
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Request a Quote
Description
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33772CTC0AE is a battery cell controller integrated circuit designed for automotive and industrial applications, including hybrid electric vehicles (HEVs), electric vehicles (EVs), energy storage systems (ESS), and uninterruptible power supplies (UPS). It supports the management of 3 to 6 lithium-ion battery cells and operates within a power supply range of 5.0 V to 30 V, with a transient capability of up to 40 V. This device features advanced functionalities such as ADC conversions for differential cell voltages and current, battery coulomb counting, and temperature measurements. Communication with a microcontroller is facilitated through either a serial peripheral interface (SPI) or an isolated daisy chain communication interface, allowing for up to 63 nodes in a daisy chain configuration. The MC33772CTC0AE is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates effectively at ambient temperatures up to 125 °C. Key specifications include a total voltage measurement error of 0.8 mV, integrated passive cell balancing with diagnostics, and automatic over/undervoltage and temperature detection. The device is designed to support ISO 26262 safety standards up to ASIL D, making it suitable for safety-critical applications.

Datasheet Summary
Powered by GS/AI

The MC33772CTC0AE is a battery cell controller integrated circuit designed for automotive and industrial applications, including hybrid electric vehicles (HEVs), electric vehicles (EVs), energy storage systems (ESS), and uninterruptible power supplies (UPS). It supports the management of 3 to 6 lithium-ion battery cells and operates within a power supply range of 5.0 V to 30 V, with a transient capability of up to 40 V. This device features advanced functionalities such as ADC conversions for differential cell voltages and current, battery coulomb counting, and temperature measurements. Communication with a microcontroller is facilitated through either a serial peripheral interface (SPI) or an isolated daisy chain communication interface, allowing for up to 63 nodes in a daisy chain configuration. The MC33772CTC0AE is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates effectively at ambient temperatures up to 125 °C. Key specifications include a total voltage measurement error of 0.8 mV, integrated passive cell balancing with diagnostics, and automatic over/undervoltage and temperature detection. The device is designed to support ISO 26262 safety standards up to ASIL D, making it suitable for safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 568-MC33772CTC0AE-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
568-MC33772CTC0AE-ND
Battery Management 568-MC33772CTC0AE-ND
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Buy Now Datasheet
PMIC - Battery Management - MC33772CTC0AE - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
MC33772CTC0AE
PMIC - Battery Management MC33772CTC0AE
IC 6-CH LI-ION BATT CTRL 48LQFP

IC 6-CH LI-ION BATT CTRL 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 568-MC33772CTC0AE-ND MC33772CTC0AE
Product Name Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Management - 448-TLE9016DQKXUMA1DKR-ND - DigiKey
Specs
Form Factor Module
View Details