NXP Semiconductors PMIC - PMIC - Battery Management - MC33772BTC0AE MC33772BTC0AE

Description
Manufacturer: NXP Win Source Part Number: 883399-MC33772BTC0AE Operating Temperature Range: -40°C ~ 125°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33772 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13898, 935363206557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883399-MC33772BTC0AE Operating Temperature Range: -40°C ~ 125°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33772 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13898, 935363206557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MC33772BTC0AE - 883399-MC33772BTC0AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MC33772BTC0AE
883399-MC33772BTC0AE
PMIC - PMIC - Battery Management - MC33772BTC0AE 883399-MC33772BTC0AE
Manufacturer: NXP Win Source Part Number: 883399-MC33772BTC0AE Operating Temperature Range: -40°C ~ 125°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC33772 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13898, 935363206557

Manufacturer: NXP
Win Source Part Number: 883399-MC33772BTC0AE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Battery Battery Cell Controller IC Lithium Ion
Package: Tray
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC33772
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13898, 935363206557

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MC33772BTC0AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MC33772BTC0AE
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MC33772BTC0AE
IC BATT CNTRL LI-ION 3-6C 48LQFP

IC BATT CNTRL LI-ION 3-6C 48LQFP

Supplier's Site
Battery Management - MC33772BTC0AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MC33772BTC0AE
Battery Management MC33772BTC0AE
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 883399-MC33772BTC0AE MC33772BTC0AE MC33772BTC0AE
Product Name PMIC - PMIC - Battery Management - MC33772BTC0AE Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details