NXP Semiconductors Battery Management MC33772BSP2AE

Description
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Request a Quote Datasheet
Description
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - MC33772BSP2AE-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
MC33772BSP2AE-ND
Battery Management MC33772BSP2AE-ND
Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1077246-MC33772BSP2AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1077246-MC33772BSP2AE
Integrated Circuits (ICs) - PMIC - Battery Management 1077246-MC33772BSP2AE
Win Source Part Number: 1077246-MC33772BSP2A E Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 250 Mounting: SMD (SMT) Function: Battery Cell Controller Interface: SPI Fault Protection: Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 6 Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935358987557 Base Product Number: MC33772

Win Source Part Number: 1077246-MC33772BSP2AE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Cell Controller
Interface: SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 6
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935358987557
Base Product Number: MC33772

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
MC33772BSP2AE
Battery Management MC33772BSP2AE
Battery Management Battery Managment IC, 4 channels, SPI communication, Premium, LQFP 48

Battery Management Battery Managment IC, 4 channels, SPI communication, Premium, LQFP 48

Buy Now Datasheet
PMIC - Battery Management - MC33772BSP2AE - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
MC33772BSP2AE
PMIC - Battery Management MC33772BSP2AE
IC BATT CNTRL LI-ION 3-6C 48LQFP

IC BATT CNTRL LI-ION 3-6C 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number MC33772BSP2AE-ND 1077246-MC33772BSP2AE MC33772BSP2AE MC33772BSP2AE
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - DS2761AE+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details