NXP Semiconductors PMIC - PMIC - Battery Management - MC33771BTA1AER2 MC33771BTA1AER2

Description
Manufacturer: NXP Win Source Part Number: 926145-MC33771BTA1AE R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MC33771 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926145-MC33771BTA1AE R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MC33771 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MC33771BTA1AER2 - 926145-MC33771BTA1AER2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MC33771BTA1AER2
926145-MC33771BTA1AER2
PMIC - PMIC - Battery Management - MC33771BTA1AER2 926145-MC33771BTA1AER2
Manufacturer: NXP Win Source Part Number: 926145-MC33771BTA1AE R2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MC33771 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 926145-MC33771BTA1AER2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Package: 64-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC33771
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MC33771BTA1AER2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MC33771BTA1AER2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MC33771BTA1AER2
IC BAT CNTRL LI-ION 7-14C 64LQFP

IC BAT CNTRL LI-ION 7-14C 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
MC33771BTA1AER2
Battery Management MC33771BTA1AER2
Battery Management Battery Cell Controller, Advanced, 14 Channels, TPL, LQFP64, reel

Battery Management Battery Cell Controller, Advanced, 14 Channels, TPL, LQFP64, reel

Buy Now Datasheet
Battery Management - MC33771BTA1AER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MC33771BTA1AER2
Battery Management MC33771BTA1AER2
Battery IC

Battery IC

Buy Now Datasheet
Battery Management - MC33771BTA1AER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MC33771BTA1AER2
Battery Management MC33771BTA1AER2
Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)

Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926145-MC33771BTA1AER2 MC33771BTA1AER2 MC33771BTA1AER2 MC33771BTA1AER2 MC33771BTA1AER2
Product Name PMIC - PMIC - Battery Management - MC33771BTA1AER2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details