Manufacturer: NXP
Win Source Part Number: 883398-MC33771BSA1AE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Package: 64-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC33771
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
IC BAT CNTRL LI-ION 7-14C 64LQFP
Battery Management Battery Cell Controller, Advanced, 14 Channels, SPI, LQFP64, reel
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 883398-MC33771BSA1AE | MC33771BSA1AE | MC33771BSA1AE | MC33771BSA1AE |
| Product Name | PMIC - PMIC - Battery Management - MC33771BSA1AE | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |