NXP Semiconductors RF Evaluation and Development Kits, Boards - MC33696MOD434EV MC33696MOD434EV

Description
Manufacturer: NXP Win Source Part Number: 787747-MC33696MOD434 EV Type: Transceiver, ISM For Use With/Related Products: MC33696 434MHz RF Module Frequency: 433.92MHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: MC33696 Categories: RF/IF and RFID Introduction Date: March 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787747-MC33696MOD434 EV Type: Transceiver, ISM For Use With/Related Products: MC33696 434MHz RF Module Frequency: 433.92MHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: MC33696 Categories: RF/IF and RFID Introduction Date: March 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MC33696MOD434EV - 787747-MC33696MOD434EV - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MC33696MOD434EV
787747-MC33696MOD434EV
RF Evaluation and Development Kits, Boards - MC33696MOD434EV 787747-MC33696MOD434EV
Manufacturer: NXP Win Source Part Number: 787747-MC33696MOD434 EV Type: Transceiver, ISM For Use With/Related Products: MC33696 434MHz RF Module Frequency: 433.92MHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: MC33696 Categories: RF/IF and RFID Introduction Date: March 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787747-MC33696MOD434EV
Type: Transceiver, ISM
For Use With/Related Products: MC33696 434MHz RF Module
Frequency: 433.92MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: MC33696
Categories: RF/IF and RFID
Introduction Date: March 15, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MC33696MOD434EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MC33696MOD434EV
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MC33696MOD434EV
KIT RF MODULE 434MHZ MC33696

KIT RF MODULE 434MHZ MC33696

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 787747-MC33696MOD434EV MC33696MOD434EV
Product Name RF Evaluation and Development Kits, Boards - MC33696MOD434EV Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PSA-5453+,CA1389,0.05-4 GHZ - TB-534-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY8CPROTO-062S2-43439 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers