Manufacturer: NXP
Win Source Part Number: 144313-MC33696FCAE
Packaging: Tray
Type: TxRx Only
Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Power - Output: 7.25dBm
Sensitivity: -106.5dBm
Data Rate (Max): 22.6kbps
Current - Receiving: 10.3mA to 24mA
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 6.1mA to 13.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
IC RF TXRX ISM<1GHZ>
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 144313-MC33696FCAE | MC33696FCAE |
| Product Name | RF Transceiver ICs - MC33696FCAE | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | |
| Operating Frequency | 290 to 1020 MHz | 290 to 1020 MHz |
| Sensitivity | -106 dBm | -106 dBm |
| Output Power | 7.25 dBm | 7.25 dBm |