NXP Semiconductors RF and Wireless - RFID, RF Access, Monitoring ICs MC33690DWER2

Description
IC RFID READER 125KHZ 20SOIC
Datasheet
Description
IC RFID READER 125KHZ 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - MC33690DWER2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
MC33690DWER2
RF and Wireless - RFID, RF Access, Monitoring ICs MC33690DWER2
IC RFID READER 125KHZ 20SOIC

IC RFID READER 125KHZ 20SOIC

Supplier's Site
RFID, RF Access, Monitoring ICs - MC33690DWER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MC33690DWER2
RFID, RF Access, Monitoring ICs MC33690DWER2
RFID Reader IC 125kHz ISO 9141 5.5V ~ 40V 20-SOIC (0.295", 7.50mm Width)

RFID Reader IC 125kHz ISO 9141 5.5V ~ 40V 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MC33690DWER2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MC33690DWER2
RFID, RF Access, Monitoring ICs MC33690DWER2
IC RFID READER 125KHZ 20SOIC

IC RFID READER 125KHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MC33690DWER2 MC33690DWER2 MC33690DWER2
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295", 7.50mm Width)
Device Type Receiver RFID Reader
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - SI4767-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details