Manufacturer: NXP
Win Source Part Number: 134239-MC33690DWE
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 125kHz
Standards: ISO 9141
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5.5 V to 40 V
Manufacturer: NXP
Win Source Part Number: 1073413-MC33690DWE
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 125kHz
Standards: ISO 9141
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 134239-MC33690DWE |
| Product Name | RFID, RF Access, Monitoring ICs - MC33690DWE |
| Output Options | Inverting |