The MC33661PEF is a physical layer component designed for automotive Local Interconnect Network (LIN) applications. It operates within a voltage range of 6.0 V to 18 V DC, with functionality up to 27 V DC and can withstand load dump conditions of 40 V. This device supports baud rates of 10 kbps and 20 kbps, with a fast baud rate capability exceeding 100 kbps for testing and programming purposes. Key features include selectable slew-rate for optimized performance, excellent radiated emission characteristics, and a low power consumption of 8.0 µA in sleep mode. The device is equipped with a 5.0 kV ESD protection on the LIN bus pin and includes a 30 kΩ internal pull-up resistor. It is compatible with LIN Protocol Specification 2.0 and provides local and remote wake-up capabilities. The MC33661PEF is housed in an 8-pin SOICN package and is rated for operation in temperatures ranging from -40°C to 125°C.
Manufacturer: NXP USA Inc.
Win Source Part Number: 813546-MC33661PEF
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Data Rate: 20kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 18V
Part Number Series: MC33661
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half LINbus 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 813546-MC33661PEF | MC33661PEF | MC33661PEF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC33661PEF | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |