NXP Semiconductors Rf Receiver MC33596FJER2

Description
PLL Tuned UHF Receiver for Data Transfer Applications | RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJER2 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJER2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL Tuned UHF Receiver for Data Transfer Applications | RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJER2 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJER2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-MC33596FJER2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-MC33596FJER2
Rf Receiver 870-MC33596FJER2
PLL Tuned UHF Receiver for Data Transfer Applications | RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJER2 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJER2 can be used for catalog matching and distributor lookup.

PLL Tuned UHF Receiver for Data Transfer Applications | RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJER2 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJER2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MC33596FJER2 - 1218443-MC33596FJER2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33596FJER2
1218443-MC33596FJER2
RF Receivers - MC33596FJER2 1218443-MC33596FJER2
Manufacturer: NXP Win Source Part Number: 1218443-MC33596FJER2 Packaging: Tape and Reel Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 32-LQFP (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-LQFP Data Rate (Maximum): 22.4kBaud Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Receiving Current: 10.3mA

Manufacturer: NXP
Win Source Part Number: 1218443-MC33596FJER2
Packaging: Tape and Reel
Applications: General Data Transfer
Frequency: 304, 315, 426, 434, 868, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 32-LQFP (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-LQFP
Data Rate (Maximum): 22.4kBaud
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Receiving Current: 10.3mA

Buy Now
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5) - 568-MC33596FJER2 - Utmel Electronic Limited
Hong Kong, China
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5)
568-MC33596FJER2
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5) 568-MC33596FJER2
- RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5)

- RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5)

Supplier's Site
RF Receivers - MC33596FJER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FJER2
RF Receivers MC33596FJER2
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MC33596FJER2 1218443-MC33596FJER2 568-MC33596FJER2 MC33596FJER2
Product Name Rf Receiver RF Receivers - MC33596FJER2 RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-LQFP (5x5) RF Receivers
Applications General Data Transfer
Package Type Tape and Reel Surface Mount; 32-LQFP Surface Mount; 32-LQFP
Communication Interface PCB, Surface Mount
RF Modulation FSK, OOK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW - 862263-ATA6628-GLQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
2 suppliers
Video Receiver - EVRC-09E1A-24 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS / De-Emphasis
View Details